Pomona Electronics Binding Posts 5018-4

Description
Binding Post Connector Standard Hex Yellow Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Hex Yellow Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-2215-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-2215-ND
Binding Posts 501-2215-ND
Binding Post Connector Standard Hex Yellow Gold

Binding Post Connector Standard Hex Yellow Gold

Buy Now Datasheet
Hex Head Binding Post, 30A Turret Yellow; Product Range Pomona - 78B1777 - Newark, An Avnet Company
Chicago, IL, United States
Hex Head Binding Post, 30A Turret Yellow; Product Range Pomona
78B1777
Hex Head Binding Post, 30A Turret Yellow; Product Range Pomona 78B1777
HEX HEAD BINDING POST, 30A TURRET YELLOW; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

HEX HEAD BINDING POST, 30A TURRET YELLOW; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-2215-ND 78B1777
Product Name Binding Posts Hex Head Binding Post, 30A Turret Yellow; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details