0.5 FPC HSG ASSY EASYONST4CKTEMB
0.5 FPC HSG ASSY EASYONST4CKTEMB
Position Connector
0.5 FPC HSG ASSY EASYONST4CKTEMB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-5019510430DKR-ND | 5019510430 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.5 amps |