Pomona Electronics Binding Posts 5018-9

Description
Binding Post Connector Standard Hex White Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Hex White Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-2217-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-2217-ND
Binding Posts 501-2217-ND
Binding Post Connector Standard Hex White Gold

Binding Post Connector Standard Hex White Gold

Buy Now Datasheet
Hex Head Binding Post, 30A, Turret White; Product Range Pomona - 78B1780 - Newark, An Avnet Company
Chicago, IL, United States
Hex Head Binding Post, 30A, Turret White; Product Range Pomona
78B1780
Hex Head Binding Post, 30A, Turret White; Product Range Pomona 78B1780
HEX HEAD BINDING POST, 30A, TURRET WHITE; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

HEX HEAD BINDING POST, 30A, TURRET WHITE; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-2217-ND 78B1780
Product Name Binding Posts Hex Head Binding Post, 30A, Turret White; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22028-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers
Assortment of plugs - NEKM-C-3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details