Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Forked
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 68
Number of Rows: 2
Number of Positions Loaded: 20
"Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)"
10 Pos Female RA Header, 0.039" Pitch, SMT, 1 Row, 350VAC Product overview: 5015681007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5015681007 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | WM7901TR-ND | 314-5015681007 | |
| Product Name | Connectors,Interconnects | Headers, Male Pins | Electronic Connector |
| Connector Type | Header Connector; Header |