Manufacturer: Molex
Win Source Part Number: 1128950-5019515010
Packaging: Reel
Number of Positions: 50
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.159" (4.04mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Straight, Tapered
Actuator Material: Polyamide (PA9T), Nylon 9T, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: White
Dielectric Material: Liquid Crystal Polymer (LCP), Glass Filled
Mating Cycles: 20
Categories: Connectors, Interconnects
Temperature Range - Operating: -25°C ~ 85°C
Actuator Color: Brown
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4A
"50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
50 Pos FFC/FPC Header, .5mm Pitch, SMD, 2 Rows, Gold Plated Product overview: 5019515010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5019515010 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1128950-5019515010 | WM3919CT-ND | 399-5019515010 |
| Product Name | Hard To Find - 5019515010 | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector |
| Termination | Solder | ||
| Mounting | SMD | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.4 amps | 0.4 amps |