Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 5016462000

Description
Win Source Part Number: 1380852-5016462000 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: iGrid 501646 Number of Positions: 20 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 501646 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380852-5016462000 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: iGrid 501646 Number of Positions: 20 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 501646 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380852-5016462000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380852-5016462000
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380852-5016462000
Win Source Part Number: 1380852-5016462000 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: iGrid 501646 Number of Positions: 20 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 200 pcs Insulation Material: Polyamide (PA66), Nylon 6/6 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 501646 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380852-5016462000
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: iGrid 501646
Number of Positions: 20
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 200 pcs
Insulation Material: Polyamide (PA66), Nylon 6/6
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex, LLC
Base Product Number: 501646
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-5016462000
Electronic Connector 319-5016462000
Board Connector, 20 Contact(s), 2 Row(s), 0.079 inch Pitch, Locking, Natural Insulator, Receptacle Product overview: 5016462000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5016462000 can be used for catalog matching and distributor lookup.

Board Connector, 20 Contact(s), 2 Row(s), 0.079 inch Pitch, Locking, Natural Insulator, Receptacle Product overview: 5016462000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5016462000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - WM6063-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM6063-ND
Rectangular Connector Housings WM6063-ND
"20 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

"20 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380852-5016462000 319-5016462000 WM6063-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details