Pomona Electronics Binding Posts 5018-0

Description
Binding Post Connector Standard Hex Black Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Hex Black Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1651-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1651-ND
Binding Posts 501-1651-ND
Binding Post Connector Standard Hex Black Gold

Binding Post Connector Standard Hex Black Gold

Buy Now Datasheet
Binding Post; Binding Post; 30 A; 1500 V (RMS); Gold Plated Brass; Nylon; Black - 70198234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Binding Post; 30 A; 1500 V (RMS); Gold Plated Brass; Nylon; Black
70198234
Binding Post; Binding Post; 30 A; 1500 V (RMS); Gold Plated Brass; Nylon; Black 70198234
Overall Length 2.07 in. (Open Max.), Gold Plated Brass, Hex Head Binding Posts Material: Binding post body, nuts, lockwasher — Gold plated. Meets MIL-P-55149/1A. Rating: 1500 V RMS , 30 amps, +80°C (+176°F) max.

Overall Length 2.07 in. (Open Max.), Gold Plated Brass, Hex Head Binding Posts
Material: Binding post body, nuts, lockwasher — Gold plated. Meets MIL-P-55149/1A. Rating: 1500 V RMS , 30 amps, +80°C (+176°F) max.

Supplier's Site
Hex Head Binding Post, 30A, Black; Product Range Pomona - 50F1463 - Newark, An Avnet Company
Chicago, IL, United States
Hex Head Binding Post, 30A, Black; Product Range Pomona
50F1463
Hex Head Binding Post, 30A, Black; Product Range Pomona 50F1463
HEX HEAD BINDING POST, 30A, BLACK; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

HEX HEAD BINDING POST, 30A, BLACK; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1651-ND 70198234 50F1463
Product Name Binding Posts Binding Post; Binding Post; 30 A; 1500 V (RMS); Gold Plated Brass; Nylon; Black Hex Head Binding Post, 30A, Black; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products