CONN FFC VERT 40POS 0.5MM SMD Product overview: 5019514030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5019514030 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Flat Flex Type: FFC, FPC
Mounting Type: Fixed
Connector/Contact Type: Contacts, Top and Bottom
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Position Connector
CONN FFC VERT 40POS 0.5MM SMD
CONN FFC VERT 40POS 0.5MM SMD
0.5 FPC HSG ASSY EASYONST40CKTEM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 399-5019514030 | 900-5019514030TR-ND | 5019514030 | |
| Product Name | SMD Electronic Connector | Connectors,Interconnects | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Solder | Solder | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts | |
| Mounting | Fixed | Surface Mount | Surface Mount | |
| Connector Type | FPC / FFC |