"45 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Win Source Part Number: 1294090-5016284591
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Easy-On 501628
Number of Positions: 45
Pitch: 0.012" (0.30mm)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.035" (0.88mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock
Cable End Type: Tabbed
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 3,000
Mating Cycles: 10
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex
Other Names: 23-501628-4591CT,WM6
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 23-5016284591TR-ND | 1294090-5016284591 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.2 amps | 0.2 amps |