Pomona Electronics Binding Posts 5018-5

Description
Binding Post Connector Standard Hex Green Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Hex Green Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1843-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1843-ND
Binding Posts 501-1843-ND
Binding Post Connector Standard Hex Green Gold

Binding Post Connector Standard Hex Green Gold

Buy Now Datasheet
Hex Head Binding Post, 30A, Turret Green; Product Range Pomona - 78B1778 - Newark, An Avnet Company
Chicago, IL, United States
Hex Head Binding Post, 30A, Turret Green; Product Range Pomona
78B1778
Hex Head Binding Post, 30A, Turret Green; Product Range Pomona 78B1778
HEX HEAD BINDING POST, 30A, TURRET GREEN; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

HEX HEAD BINDING POST, 30A, TURRET GREEN; Product Range:5018 Series; Current Rating:30A; Voltage Rating:1.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1843-ND 78B1778
Product Name Binding Posts Hex Head Binding Post, 30A, Turret Green; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A50019-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details