Molex FFC, FPC (Flat Flexible) Connector Assemblies 5019517010

Description
"70 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
Request a Quote Datasheet
Description
"70 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - WM11112CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
WM11112CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies WM11112CT-ND
"70 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"70 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - WM11112TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
WM11112TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies WM11112TR-ND
"70 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

"70 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"

Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - 5019517010 - 131939-5019517010 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 5019517010
131939-5019517010
FFC, FPC (FlatFlexible) Connectors - 5019517010 131939-5019517010
Manufacturer: Molex, LLC Win Source Part Number: 131939-5019517010 Packaging: Reel - TR Number of Positions: 70 Pitch: 0.020" (0.50mm) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Voltage Rating: 50V Current Rating: 0.4A Height Above Board: 0.159" (4.04mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Straight, Tapered Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyamide (PA9T), Nylon 9T, Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: White Mounting: SMD (SMT) Mating Cycles: 20 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -25°C to 85°C Actuator Color: Brown Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 131939-5019517010
Packaging: Reel - TR
Number of Positions: 70
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Voltage Rating: 50V
Current Rating: 0.4A
Height Above Board: 0.159" (4.04mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Straight, Tapered
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyamide (PA9T), Nylon 9T, Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: White
Mounting: SMD (SMT)
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -25°C to 85°C
Actuator Color: Brown
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-5019517010
SMD Electronic Connector 399-5019517010
CONN FFC VERT 70POS 0.5MM SMD Product overview: 5019517010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5019517010 can be used for catalog matching and distributor lookup.

CONN FFC VERT 70POS 0.5MM SMD Product overview: 5019517010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5019517010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM11112CT-ND 131939-5019517010 399-5019517010
Product Name FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (FlatFlexible) Connectors - 5019517010 SMD Electronic Connector
Connector Type FPC / FFC
Mounting Surface Mount SMD (SMT)
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.4 amps 0.4 amps
Unlock Full Specs
to access all available technical data