Molex Electronic Connector 5018761240

Description
Board Connector, 12 Contact(s), 2 Row(s), Male, Right Angle, Solder Terminal, ROHS AND REACH COMPLIANT Product overview: 5018761240 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018761240 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 12 Contact(s), 2 Row(s), Male, Right Angle, Solder Terminal, ROHS AND REACH COMPLIANT Product overview: 5018761240 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018761240 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-5018761240
Electronic Connector 314-5018761240
Board Connector, 12 Contact(s), 2 Row(s), Male, Right Angle, Solder Terminal, ROHS AND REACH COMPLIANT Product overview: 5018761240 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018761240 can be used for catalog matching and distributor lookup.

Board Connector, 12 Contact(s), 2 Row(s), Male, Right Angle, Solder Terminal, ROHS AND REACH COMPLIANT Product overview: 5018761240 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5018761240 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5018761240 - 856257-5018761240 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5018761240
856257-5018761240
Rectangular Connectors - 5018761240 856257-5018761240
Manufacturer: Molex, LLC Win Source Part Number: 856257-5018761240 Series: iGrid 501876 Features: Connector Header position Package: Tray Family Name: 501876 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 501876-1240, WM6087

Manufacturer: Molex, LLC
Win Source Part Number: 856257-5018761240
Series: iGrid 501876
Features: Connector Header position
Package: Tray
Family Name: 501876
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 501876-1240, WM6087

Buy Now Datasheet
Headers, Male Pins - WM6087-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
WM6087-ND
Headers, Male Pins WM6087-ND
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 314-5018761240 856257-5018761240 WM6087-ND
Product Name Electronic Connector Rectangular Connectors - 5018761240 Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data