DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 550 600 650 700 750 800 820 830 840 850 860 870 876 877 878 879 880 881 882 883 884 885 886 887 888 890 900 910 920 930 940 950 1000 1050 1100 1150 1200 1500 2000 2212
Product Name Notes
"100 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"16 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)"
"18 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"
"2 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"
"2 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)"
"21 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)"
"3 Rectangular Connectors - Housings Plug Blue 0.100"" (2.54mm)"
"3 Rectangular Connectors - Housings Receptacle Blue 0.217"" (5.50mm)"
"4 Rectangular Connectors - Housings Plug Blue 0.197"" (5.00mm)"
"4 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)"
"6 Rectangular Connectors - Housings Plug Blue 0.197"" (5.00mm)"
"6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"
"96 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"98 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
"Connector Header Surface Mount 11 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 2 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 3 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 5 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 6 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 7 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 15 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.062"" (1.57mm) Dia"
1 Position Spring Mating Target Connector Through Hole, Right Angle
1.5MM SOCKET CONNECTOR 7POS
10 Position Spring Mating Target Connector Through Hole, Right Angle
10P J-P-T GEH KOMPL
11 Position Rectangular Receptacle Connector IDC Tin
13 Position Rectangular Receptacle Connector IDC Tin
18POS MQS .63 HEADER 180DEG
19 Position Rectangular Receptacle Connector IDC Tin
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
2 Position Spring Mating Target Connector Through Hole, Right Angle
2,5MM SOCKET HOUSING 3P,GREEN
2POS MQS REC SEALED COD C
3 Position Rectangular Receptacle Connector IDC Tin
3 Position Spring Mating Target Connector Through Hole, Right Angle
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
4 Position Circular Connector Receptacle Housing Panel Mount
4 Position Spring Mating Target Connector Through Hole, Right Angle
5 Position Rectangular Receptacle Connector IDC Tin
5 Position Spring Mating Target Connector Through Hole, Right Angle
7 Position Rectangular Receptacle Connector IDC Tin
7 Position Spring Mating Target Connector Through Hole, Right Angle
8 Position Spring Mating Target Connector Through Hole, Right Angle
9 Position Spring Mating Target Connector Through Hole, Right Angle
ACTION PIN FOR 1MM HOLE
Adapter Connector USB - Micro B, Plug To Terminal Block, 5 Positions Black, Green
Adapter Connector USB - mini B Receptacle To Terminal Block, 5 Positions Black, Green
Adapter Connector USB - mini B, Plug To Terminal Block, 5 Positions Black, Green
Black Wire Ferrule Connector 3 AWG (25.00mm²) Single Wire
Connector Header position
Connector PCB Frame For DuoPlug Mark II PCB Connectors
FER,WIRE,PL SLV,35.00/2,L16,RED,
FLACHSTE-GEH2,8 2P
JPT A REC 2.8 CONTACT SWS AU
MESSERLEISTE 18P
MQS BU-GEH 6P
MQS STIFT-GEH 4P
Position Wire to Board Terminal Block
Rectangular Connectors - Housings
Terminal Magnetic Connector 31-33 AWG IDC

<< Prev Next >>