EDAC, Inc. Edgeboard Connectors 415-047-520-122

Description
"47 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"
Request a Quote Datasheet
Description
"47 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-415-047-520-122-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-415-047-520-122-ND
Edgeboard Connectors 151-415-047-520-122-ND
"47 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"

"47 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"

Buy Now Datasheet
Card Edge Metal To Metal 2 Piece Connectors Edac - 97AJ1606 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Metal To Metal 2 Piece Connectors Edac
97AJ1606
Card Edge Metal To Metal 2 Piece Connectors Edac 97AJ1606
Card Edge Metal to Metal 2 Piece Connectors

Card Edge Metal to Metal 2 Piece Connectors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-415-047-520-122-ND 97AJ1606
Product Name Edgeboard Connectors Card Edge Metal To Metal 2 Piece Connectors Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details