EDAC, Inc. Edgeboard Connectors 415-047-520-112

Description
"47 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"
Request a Quote Datasheet
Description
"47 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-415-047-520-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-415-047-520-112-ND
Edgeboard Connectors 151-415-047-520-112-ND
"47 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"

"47 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"

Buy Now Datasheet
Card Edge Metal To Metal 2 Piece Connectors Edac - 97AJ1605 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Metal To Metal 2 Piece Connectors Edac
97AJ1605
Card Edge Metal To Metal 2 Piece Connectors Edac 97AJ1605
Card Edge Metal to Metal 2 Piece Connectors

Card Edge Metal to Metal 2 Piece Connectors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-415-047-520-112-ND 97AJ1605
Product Name Edgeboard Connectors Card Edge Metal To Metal 2 Piece Connectors Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11160-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details