TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 41333-4

Description
Win Source Part Number: 1380810-41333-4 Category: Connectors, Interconnects>Termin als>Ring Connectors Termination: Crimp Contact Finish: Nickel Package: Tape & Reel Wire Gauge: 14-18 AWG Contact Material: Steel Standard Package: 25,000 pcs Terminal Type: Circular Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.296" (7.52mm) Length - Overall: 0.640" (16.26mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 41333 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380810-41333-4 Category: Connectors, Interconnects>Termin als>Ring Connectors Termination: Crimp Contact Finish: Nickel Package: Tape & Reel Wire Gauge: 14-18 AWG Contact Material: Steel Standard Package: 25,000 pcs Terminal Type: Circular Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.296" (7.52mm) Length - Overall: 0.640" (16.26mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 41333 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1380810-41333-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1380810-41333-4
Connectors, Interconnects - Terminals - Ring Connectors 1380810-41333-4
Win Source Part Number: 1380810-41333-4 Category: Connectors, Interconnects>Termin als>Ring Connectors Termination: Crimp Contact Finish: Nickel Package: Tape & Reel Wire Gauge: 14-18 AWG Contact Material: Steel Standard Package: 25,000 pcs Terminal Type: Circular Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.296" (7.52mm) Length - Overall: 0.640" (16.26mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 41333 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380810-41333-4
Category: Connectors, Interconnects>Terminals>Ring Connectors
Termination: Crimp
Contact Finish: Nickel
Package: Tape & Reel
Wire Gauge: 14-18 AWG
Contact Material: Steel
Standard Package: 25,000 pcs
Terminal Type: Circular
Thickness: 0.020" (0.51mm)
Width - Outer Edges: 0.296" (7.52mm)
Length - Overall: 0.640" (16.26mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 41333
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ring Connectors - A117956TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A117956TR-ND
Ring Connectors A117956TR-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1380810-41333-4 A117956TR-ND
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details