TE Connectivity Ring Connectors 41559

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A100611TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100611TR-ND
Ring Connectors A100611TR-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100611CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100611CT-ND
Ring Connectors A100611CT-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity - 33B8970 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
33B8970
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity 33B8970
RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 41559 A100611TR-ND 33B8970
Product Name Ring Connectors Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details