"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
TERMINAL, FEMALE DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Insulator Colour:- RoHS Compliant: Yes
TERMINAL, FEMALE DISCONNECT, 0.250", CRIMP, UNINSUL, FULL REEL; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG RoHS Compliant: Yes
CONN QC RCPT 10-14AWG 0.250
Terminals .250 FASTON RECPT Reel of 9000
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A24737CT-ND | 41450 | 33B8945 | 41450 | 41450 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | Terminals | |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 10 to 14 AWG | 14 AWG | 10 to 14 AWG |