Win Source Part Number: 1207817-4-1393755-2
Category: Connectors, Interconnects>Backpl
Series: Eurocard
Number of Positions: 64
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 40
Style: G
Level, Class: 1
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 413937552; V23533-B1100-G605; V23533B1100G605;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-4-1393755-2,4-1
Base Product Number: 1393755
Product Status: Obsolete
CONN DIN HDR 64P V23533B1100G605 Product overview: 4-1393755-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-4-1393755-2 can be used for catalog matching and distributor lookup.
64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1207817-4-1393755-2 | 307-4-1393755-2 | A122622-ND |
| Product Name | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Electronic Connector | DIN 41612 |
| Connector Type | DIN Connector | Header, Male Pins |