Manufacturer: TE Connectivity
Win Source Part Number: 856863-4-146251-0
Series: AMPMODU Mod II
Features: Connector Header position
Package: Bulk
Family Name: 146251
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: -4-146251-0-SI, A117616
80 Pos 2.54mm Unshrouded Header, Male, Gold, 3A, 105°C Product overview: 4-146251-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-4-146251-0 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
80 MODII HDR DRST B/A .100CL ROHS COMPLIANT: NO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 856863-4-146251-0 | 2027-4-146251-0 | A117616-ND | 17H8337 |
| Product Name | Rectangular Connectors - 4-146251-0 | 3A Electronic Connector | Headers, Male Pins | 80 Modii Hdr Drst B/a .100Cl Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector |