TE Connectivity Solder D-Sub Connectors 4-1393483-8

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Gray Shell Plating Material : Tin over Nickel Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Gray Shell Plating Material : Tin over Nickel Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder D-Sub Connectors - 4-1393483-8 - TE Connectivity
Berwyn, PA, United States
Solder D-Sub Connectors
4-1393483-8
Solder D-Sub Connectors 4-1393483-8
Body Features Cable Exit Angle : 180° Primary Product Color : Gray Shell Plating Material : Tin over Nickel Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes PCB Mount Retention Type : None Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Gray
  • Shell Plating Material : Tin over Nickel

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .08
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2.79 MM  [.11 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes
  • PCB Mount Retention Type : None

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Board
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 4-1393483-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
4-1393483-8
D-Sub Connectors 4-1393483-8
SUB D STIFTLEI

SUB D STIFTLEI

Buy Now
D-Sub Connector Assemblies - 4-1393483-8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4-1393483-8-ND
D-Sub Connector Assemblies 4-1393483-8-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amp - Te Connectivity - 18AH0296 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amp - Te Connectivity
18AH0296
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amp - Te Connectivity 18AH0296
D SUB CONN, PLUG, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1393483-8 4-1393483-8 4-1393483-8-ND 18AH0296
Product Name Solder D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Solder Cup Solder Cup
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products