"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated"
RECP-250 SERIES FASTON ROHS COMPLIANT: YES
FEMALE DISCONNECT, 6.35MM, 14-10AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107191TR-ND | 41450-1 | 41450-1 | 13H4232 | 71Y9756 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Terminals | Recp-250 Series Faston Rohs Compliant Amp - Te Connectivity | Female Disconnect, 6.35Mm, 14-10Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |