TE Connectivity Connector Hardware, Mounts, Locks & Retainers 415001-2

Description
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel over Copper Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel over Copper Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 415001-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
415001-2
Connector Hardware, Mounts, Locks & Retainers 415001-2
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel over Copper Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Phosphor Bronze
  • Primary Product Plating Material : Nickel over Copper

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Lockwasher
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
Coaxial Connector (RF) Accessories - A128797-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
A128797-ND
Coaxial Connector (RF) Accessories A128797-ND
Connector Lockwasher For SMB and SMC Bulkhead Jacks

Connector Lockwasher For SMB and SMC Bulkhead Jacks

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 415001-2 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
415001-2
Coaxial Connector (RF) Accessories 415001-2
CONN LOCKWASHER FOR SMC CONN

CONN LOCKWASHER FOR SMC CONN

Supplier's Site Datasheet
Lockwasher Rohs Compliant Amp - Te Connectivity - 13J0653 - Newark, An Avnet Company
Chicago, IL, United States
Lockwasher Rohs Compliant Amp - Te Connectivity
13J0653
Lockwasher Rohs Compliant Amp - Te Connectivity 13J0653
LOCKWASHER ROHS COMPLIANT: YES

LOCKWASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 415001-2 A128797-ND 415001-2 13J0653
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories Lockwasher Rohs Compliant Amp - Te Connectivity
Connector Type SMC SMC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337544-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
RF Connectors - 1057138-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
RF Connectors - 1057159-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers