TE Connectivity In-Series Adapters 414396-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Panel Thickness : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : TNC Sealable : No
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Panel Thickness : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : TNC Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 414396-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
414396-1
In-Series Adapters 414396-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Panel Thickness : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : TNC Sealable : No

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Panel Thickness : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : TNC
  • Sealable : No
Buy Now
Coaxial Connector (RF) Adapters - 414396-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
414396-1-ND
Coaxial Connector (RF) Adapters 414396-1-ND
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 75Ohm

Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 75Ohm

Buy Now Datasheet
Adapter,jack,bhd,75 Ohm,tnc Rohs Compliant Amp - Te Connectivity - 17H9364 - Newark, An Avnet Company
Chicago, IL, United States
Adapter,jack,bhd,75 Ohm,tnc Rohs Compliant Amp - Te Connectivity
17H9364
Adapter,jack,bhd,75 Ohm,tnc Rohs Compliant Amp - Te Connectivity 17H9364
ADAPTER,JACK,BHD,75 OHM,TNC ROHS COMPLIANT: YES

ADAPTER,JACK,BHD,75 OHM,TNC ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 414396-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414396-1
RF Connectors / Coaxial Connectors 414396-1
RF Connectors / Coaxial Connectors ADAPTER, JACK, BHD, 75 OHM, TNC

RF Connectors / Coaxial Connectors ADAPTER, JACK, BHD, 75 OHM, TNC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 414396-1 414396-1-ND 17H9364 414396-1
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Adapter,jack,bhd,75 Ohm,tnc Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050756-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1052928-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers
RF Connectors - 1052511-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
RF Connectors - 1056443-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 1.000 GHz
View Details
3 suppliers