TE Connectivity Eurocard Connectors 413169-E

Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.3 MM  [.995 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.3 MM  [.995 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 413169-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
413169-E
Eurocard Connectors 413169-E
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.3 MM  [.995 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : PBT GF30 Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Positions : 15
  • Number of Power or Coaxial Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Pin

Dimensions


  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 25.3 MM  [.995 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : PBT GF30

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : I

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2684-413169-E-ND - DigiKey
Thief River Falls, MN, United States
15 (Power) Position Din Connector Header, Male Blades Gold Through Hole, Right Angle

15 (Power) Position Din Connector Header, Male Blades Gold Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 413169-E 2684-413169-E-ND
Product Name Eurocard Connectors DIN 41612
Connector Type Board to Board Connector; PC Card Connector Header, Male Blades
Unlock Full Specs
to access all available technical data