CONN F JACK R/A 75 OHM EDGE MNT Product overview: 415322-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-415322-2 can be used for catalog matching and distributor lookup.
F Type Connector Jack, Female Socket 75Ohm Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Solder
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connector Type: Jack, Female Socket
Package: Tape & Reel (TR)
Contact Termination: Solder
Impedance: 75 Ohms
Shield Termination: Solder
Mounting Type: Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Fastening Type: Threaded
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors |
| Product Number | 437-415322-2 | A118749TR-ND | |
| Product Name | 75 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies |
| Voltage Rating | 500 volts |