TE Connectivity Standard Edge Connectors 4-1393637-9

Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 2 PCB Mount Orientation : Vertical Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBTP Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 2 PCB Mount Orientation : Vertical Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBTP Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 4-1393637-9 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
4-1393637-9
Standard Edge Connectors 4-1393637-9
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 2 PCB Mount Orientation : Vertical Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : PBTP Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 96
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : PBTP

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
Buy Now
Singapore, Singapore
1.5A Electronic Connector
407-4-1393637-9
1.5A Electronic Connector 407-4-1393637-9
96 Pos 3 Row 2.54mm Pitch Female Header, Gold, 1.5A, UL94 V-0 Product overview: 4-1393637-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-4-1393637-9 can be used for catalog matching and distributor lookup.

96 Pos 3 Row 2.54mm Pitch Female Header, Gold, 1.5A, UL94 V-0 Product overview: 4-1393637-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-4-1393637-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A99510-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A99510-ND
DIN 41612 A99510-ND
96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 4-1393637-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
4-1393637-9
Backplane Connectors - DIN 41612 4-1393637-9
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
V42254P2263C963=Pc612 Federlei Amp - Te Connectivity - 36AC4182 - Newark, An Avnet Company
Chicago, IL, United States
V42254P2263C963=Pc612 Federlei Amp - Te Connectivity
36AC4182
V42254P2263C963=Pc612 Federlei Amp - Te Connectivity 36AC4182
V42254P2263C963=PC61 2 FEDERLEI

V42254P2263C963=PC612 FEDERLEI

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4-1393637-9 407-4-1393637-9 A99510-ND 4-1393637-9 36AC4182
Product Name Standard Edge Connectors 1.5A Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 V42254P2263C963=Pc612 Federlei Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Sockets
Mounting Board Mount Through Hole
Gender Female / Jack
Termination Press-Fit
Unlock Full Specs
to access all available technical data