TE Connectivity Rectangular Connectors - 4-1437290-1 4-1437290-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connectors - 4-1437290-1 - 847406-4-1437290-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 4-1437290-1
847406-4-1437290-1
Rectangular Connectors - 4-1437290-1 847406-4-1437290-1
Manufacturer: TE Connectivity Win Source Part Number: 847406-4-1437290-1 Series: Superseal Features: Rectangular Connectors - Housings Package: Tube Family Name: 1437290 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: 4-1437290-1-ND, A126089, -3900113-3422-SI-ND, -3900113-3422-CSI-ND , -4-1437290-1-LSI, -3900113-3422-LSI, -3900113-3422-LSI-ND , -4-1437290-1-SI, -3900113-3422-SI, -4-1437290-1-CSI, -3900113-3422-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 847406-4-1437290-1
Series: Superseal
Features: Rectangular Connectors - Housings
Package: Tube
Family Name: 1437290
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: 4-1437290-1-ND, A126089, -3900113-3422-SI-ND, -3900113-3422-CSI-ND, -4-1437290-1-LSI, -3900113-3422-LSI, -3900113-3422-LSI-ND, -4-1437290-1-SI, -3900113-3422-SI, -4-1437290-1-CSI, -3900113-3422-CSI

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
340-4-1437290-1
250V Electronic Connector 340-4-1437290-1
34 Pos 3mm Crimp Wire Housing, Male, PBT, Black, 250V Product overview: 4-1437290-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-4-1437290-1 can be used for catalog matching and distributor lookup.

34 Pos 3mm Crimp Wire Housing, Male, PBT, Black, 250V Product overview: 4-1437290-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-4-1437290-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7267014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7267014P
Automotive Connectors 7267014P
TE Connectivity 4-1437290-1

TE Connectivity 4-1437290-1

Supplier's Site
Automotive Connectors - 7267014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7267014
Automotive Connectors 7267014
TE Connectivity 4-1437290-1

TE Connectivity 4-1437290-1

Supplier's Site
Automotive Connectors - 1358465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1358465
Automotive Connectors 1358465
TE Connectivity 4-1437290-1

TE Connectivity 4-1437290-1

Supplier's Site
Rectangular Connector Housings - A126089-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126089-ND
Rectangular Connector Housings A126089-ND
"34 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"

"34 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)"

Buy Now Datasheet
Conn Housing PL 34 POS 3mm Crimp ST - 792-4-1437290-1 - Utmel Electronic Limited
Hong Kong, China
Conn Housing PL 34 POS 3mm Crimp ST
792-4-1437290-1
Conn Housing PL 34 POS 3mm Crimp ST 792-4-1437290-1
Conn Housing PL 34 POS 3mm Crimp ST

Conn Housing PL 34 POS 3mm Crimp ST

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1437290-1 847406-4-1437290-1 340-4-1437290-1 7267014P A126089-ND 792-4-1437290-1
Product Name Rectangular Connectors - 4-1437290-1 250V Electronic Connector Automotive Connectors Rectangular Connector Housings Conn Housing PL 34 POS 3mm Crimp ST
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
XG5(IDC Connectors for Discrete Wires)   - XG5S-0501 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Pressure welded
View Details
4 suppliers