TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 41332-1

Description
Win Source Part Number: 1380809-41332-1 Category: Connectors, Interconnects>Termin als>Ring Connectors Termination: Crimp Contact Finish: Nickel Package: Tape & Reel Wire Gauge: 14-18 AWG Contact Material: Steel Standard Package: 12,500 pcs Terminal Type: Circular Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.296" (7.52mm) Length - Overall: 0.640" (16.26mm) Insulation: Non-Insulated Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 41332 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380809-41332-1 Category: Connectors, Interconnects>Termin als>Ring Connectors Termination: Crimp Contact Finish: Nickel Package: Tape & Reel Wire Gauge: 14-18 AWG Contact Material: Steel Standard Package: 12,500 pcs Terminal Type: Circular Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.296" (7.52mm) Length - Overall: 0.640" (16.26mm) Insulation: Non-Insulated Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 41332 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1380809-41332-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1380809-41332-1
Connectors, Interconnects - Terminals - Ring Connectors 1380809-41332-1
Win Source Part Number: 1380809-41332-1 Category: Connectors, Interconnects>Termin als>Ring Connectors Termination: Crimp Contact Finish: Nickel Package: Tape & Reel Wire Gauge: 14-18 AWG Contact Material: Steel Standard Package: 12,500 pcs Terminal Type: Circular Thickness: 0.020" (0.51mm) Width - Outer Edges: 0.296" (7.52mm) Length - Overall: 0.640" (16.26mm) Insulation: Non-Insulated Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity Base Product Number: 41332 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380809-41332-1
Category: Connectors, Interconnects>Terminals>Ring Connectors
Termination: Crimp
Contact Finish: Nickel
Package: Tape & Reel
Wire Gauge: 14-18 AWG
Contact Material: Steel
Standard Package: 12,500 pcs
Terminal Type: Circular
Thickness: 0.020" (0.51mm)
Width - Outer Edges: 0.296" (7.52mm)
Length - Overall: 0.640" (16.26mm)
Insulation: Non-Insulated
Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity
Base Product Number: 41332
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ring Connectors - A128785TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A128785TR-ND
Ring Connectors A128785TR-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A128785CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A128785CT-ND
Ring Connectors A128785CT-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Terminal 18-14 Awg Npst Amp - Te Connectivity - 17H9303 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal 18-14 Awg Npst Amp - Te Connectivity
17H9303
Ring Terminal 18-14 Awg Npst Amp - Te Connectivity 17H9303
RING TERMINAL 18-14 AWG NPST

RING TERMINAL 18-14 AWG NPST

Supplier's Site
Ring Connectors - 41332-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
41332-1
Ring Connectors 41332-1
CONN RING CIRC 14-18AWG #8 CRIMP

CONN RING CIRC 14-18AWG #8 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380809-41332-1 A128785TR-ND 17H9303 41332-1
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Ring Terminal 18-14 Awg Npst Amp - Te Connectivity Ring Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers