TE Connectivity Ring Connectors 41333

Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A29871CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29871CT-ND
Ring Connectors A29871CT-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Ring Connectors - A29871TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A29871TR-ND
Ring Connectors A29871TR-ND
Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-41333
Electronic Connector 392-41333
Ring Terminal, Female, Crimp, 18-14 AWG, Brass/Tin Product overview: 41333 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41333 can be used for catalog matching and distributor lookup.

Ring Terminal, Female, Crimp, 18-14 AWG, Brass/Tin Product overview: 41333 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-41333 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity - 33B8892 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
33B8892
Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity 33B8892
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity - 18AH0312 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity
18AH0312
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity 18AH0312
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity - 32AH7354 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity
32AH7354
Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity 32AH7354
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulat RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulat RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29871CT-ND 392-41333 33B8892
Product Name Ring Connectors Electronic Connector Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details