"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
MALE DISCONNECT, 6.35MM, UNINSULATED; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Terminals 250 FAST TAB IS 18-14 AWG
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 41412 | A27888TR-ND | 33B8934 | 41412 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity | Terminals | |
| Gender | Male / Plug | Male / Plug |