TE Connectivity Eurocard Connectors 4-1393637-6

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 3 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 3 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 4-1393637-6 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
4-1393637-6
Eurocard Connectors 4-1393637-6
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 3 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Power or Coaxial Positions : 3
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height (MM) : 10.6
  • PCB Thickness (Recommended) : 2.2 MM  [.086 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Standard

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.7 MM  [.146 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1083515-4-1393637-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1083515-4-1393637-6
Connectors, Interconnects - Backplane Connectors - DIN 41612 1083515-4-1393637-6
Win Source Part Number: 1083515-4-1393637-6 Category: Connectors, Interconnects>Backpl ane Connectors - DIN 41612 Series: Eurocard Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Bulk Material - Insulation: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 100 Style: C Level, Class: 2 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 208458096001025; 208458096001026; 9-1393640-2; 535043-5; 3-1393641-1; 09032647850; 5520257-2; 43030-0009; 50079-8000; 50212-8100; 5555153-1; 5556416-1413936376; V42254-P2263-C960; V42254P2263C960; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 4-1393637-6-ND,A1226 21 Base Product Number: 1393637

Win Source Part Number: 1083515-4-1393637-6
Category: Connectors, Interconnects>Backplane Connectors - DIN 41612
Series: Eurocard
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Bulk
Material - Insulation: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 100
Style: C
Level, Class: 2
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 208458096001025; 208458096001026; 9-1393640-2; 535043-5; 3-1393641-1; 09032647850; 5520257-2; 43030-0009; 50079-8000; 50212-8100; 5555153-1; 5556416-1413936376; V42254-P2263-C960; V42254P2263C960;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 4-1393637-6-ND,A122621
Base Product Number: 1393637

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.5A 250V Electronic Connector
407-4-1393637-6
Through-Hole 1.5A 250V Electronic Connector 407-4-1393637-6
96 Pos 3 Row 2.54mm Pitch Female Header, Gold, 1.5A, 250V, Through Hole Product overview: 4-1393637-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-4-1393637-6 can be used for catalog matching and distributor lookup.

96 Pos 3 Row 2.54mm Pitch Female Header, Gold, 1.5A, 250V, Through Hole Product overview: 4-1393637-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-4-1393637-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A122621-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A122621-ND
DIN 41612 A122621-ND
96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 4-1393637-6 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
4-1393637-6
Backplane Connectors - DIN 41612 4-1393637-6
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
V42254P2263C960=Pc612 Federlei Amp - Te Connectivity - 13H3138 - Newark, An Avnet Company
Chicago, IL, United States
V42254P2263C960=Pc612 Federlei Amp - Te Connectivity
13H3138
V42254P2263C960=Pc612 Federlei Amp - Te Connectivity 13H3138
V42254P2263C960=PC61 2 FEDERLEI

V42254P2263C960=PC612 FEDERLEI

Supplier's Site
V42254P2263C960=Pc612 Federlei Amp - Te Connectivity - 36AC4181 - Newark, An Avnet Company
Chicago, IL, United States
V42254P2263C960=Pc612 Federlei Amp - Te Connectivity
36AC4181
V42254P2263C960=Pc612 Federlei Amp - Te Connectivity 36AC4181
V42254P2263C960=PC61 2 FEDERLEI

V42254P2263C960=PC612 FEDERLEI

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4-1393637-6 1083515-4-1393637-6 407-4-1393637-6 A122621-ND 4-1393637-6 13H3138
Product Name Eurocard Connectors Connectors, Interconnects - Backplane Connectors - DIN 41612 Through-Hole 1.5A 250V Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 V42254P2263C960=Pc612 Federlei Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector DIN Connector Receptacle, Female Sockets
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole
Current Rating 3.0 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28482-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Connectors - 103638-3 - 849096-103638-3 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers
Ribbon Cable Connectors - 102153-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers