TE Connectivity Contacts 414478-2

Description
MINI UHF CONTACT
Request a Quote Datasheet
Description
MINI UHF CONTACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 414478-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
414478-2
Contacts 414478-2
MINI UHF CONTACT

MINI UHF CONTACT

Buy Now
Coaxial Connector (RF) Contacts - 414478-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Contacts
414478-2-ND
Coaxial Connector (RF) Contacts 414478-2-ND
Socket Contact Coax Gold Crimp UHF, Mini

Socket Contact Coax Gold Crimp UHF, Mini

Buy Now Datasheet
Mini Uhf Contact Rohs Compliant Amp - Te Connectivity - 13H4230 - Newark, An Avnet Company
Chicago, IL, United States
Mini Uhf Contact Rohs Compliant Amp - Te Connectivity
13H4230
Mini Uhf Contact Rohs Compliant Amp - Te Connectivity 13H4230
MINI UHF CONTACT ROHS COMPLIANT: YES

MINI UHF CONTACT ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 414478-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414478-2
RF Connectors / Coaxial Connectors 414478-2
RF Connectors / Coaxial Connectors MINI UHF CONTACT

RF Connectors / Coaxial Connectors MINI UHF CONTACT

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 414478-2 414478-2-ND 13H4230 414478-2
Product Name Contacts Coaxial Connector (RF) Contacts Mini Uhf Contact Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type SMB
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1053400-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers