TE Connectivity D-Shaped Connectors 4-1393483-7

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 4-1393483-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
4-1393483-7
D-Shaped Connectors 4-1393483-7
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .08 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2.79 MM  [.11 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Board Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Gray
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .08
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2.79 MM  [.11 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connector Assemblies - A101880-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A101880-ND
D-Sub Connector Assemblies A101880-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365195-4-1393483-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365195-4-1393483-7
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365195-4-1393483-7
Win Source Part Number: 1365195-4-1393483-7 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Tray Product Status: Active Features: Grounding Indents Base Product Number: 1393483 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Color: Gray Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 9 Number of Rows: 2 Termination: Solder Cup Contact Material: Brass Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polybutylene Terephthalate (PBT), Polyester Contact Form: Stamped Connector Style: D-Sub Shell Size, Connector Layout: 1 (DE, E) Shell Material, Finish: Steel, Tin Plated

Win Source Part Number: 1365195-4-1393483-7
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-20
Package: Tray
Product Status: Active
Features: Grounding Indents
Base Product Number: 1393483
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Color: Gray
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Termination: Solder Cup
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester
Contact Form: Stamped
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Tin Plated

Buy Now Datasheet
D-Sub Connectors - 4-1393483-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
4-1393483-7
D-Sub Connectors 4-1393483-7
SUB D STIFTLEI

SUB D STIFTLEI

Buy Now
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amp - Te Connectivity - 46Y9380 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amp - Te Connectivity
46Y9380
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amp - Te Connectivity 46Y9380
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site
V42254A1115C209=Sub D Stiftlei Amp - Te Connectivity - 42AJ3594 - Newark, An Avnet Company
Chicago, IL, United States
V42254A1115C209=Sub D Stiftlei Amp - Te Connectivity
42AJ3594
V42254A1115C209=Sub D Stiftlei Amp - Te Connectivity 42AJ3594
V42254A1115C209=SUB D STIFTLEI

V42254A1115C209=SUB D STIFTLEI

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1393483-7 A101880-ND 1365195-4-1393483-7 4-1393483-7 46Y9380 42AJ3594
Product Name D-Shaped Connectors D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amp - Te Connectivity V42254A1115C209=Sub D Stiftlei Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180
Termination Solder Cup Solder Cup Solder Cup
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308341-3 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
D-Sub Connectors - 1466289-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Shaped Connectors - 1-1757824-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers