TE Connectivity Connector Backshells 4-1478763-6

Description
Body Features Cable Exit Angle (DEG) : 45 Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.158 - .512 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 45 Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.158 - .512 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 4-1478763-6 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
4-1478763-6
Connector Backshells 4-1478763-6
Body Features Cable Exit Angle (DEG) : 45 Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.158 - .512 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 2 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell

Body Features


  • Cable Exit Angle (DEG) : 45

Configuration Features


  • Number of Positions : 15

Dimensions


  • Compatible Insulation Diameter Range : 4 - 13 MM  [.158 - .512 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Operation/Application


  • Compatible With Connector Shell Size : 2

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 4-1478763-6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
4-1478763-6-ND
D-Sub, D-Shaped Connector Backshells, Hoods 4-1478763-6-ND
15 Position Two Piece Backshell Connector Silver 45° Shielded

15 Position Two Piece Backshell Connector Silver 45° Shielded

Buy Now Datasheet
D-Sub Connectors - 4-1478763-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
4-1478763-6
D-Sub Connectors 4-1478763-6
METAL BACKSHELL 15 WAY 45 DEGR

METAL BACKSHELL 15 WAY 45 DEGR

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1478763-6 4-1478763-6-ND 4-1478763-6
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors
Geometry 45 45°
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-2157480-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
D-Sub Connectors - 1466294-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers