"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
50 Pos 2mm Header, Straight, Thru-Hole, 1A, 200V Product overview: 4-1470209-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4-1470209-8 can be used for catalog matching and distributor lookup.
RCPT,2MM,50P,VRT MT,8AU,2.6ST
RCPT,2MM,50P,VRT MT,8AU,2.6ST
CONNECTOR, RCPT, 50POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4-1470209-8-ND | 316-4-1470209-8 | 4-1470209-8 | 13H3449 | 70AH7543 |
| Product Name | Headers, Receptacles, Female Sockets | 1A 200V Electronic Connector | Board to Board & Mezzanine Connectors | Rcpt,2Mm,50P,vrt Mt,8Au,2.6St Amp - Te Connectivity | Connector, Rcpt, 50Pos, 2Row, 2Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector | ||
| Mounting | Through Hole | VRT | Through Hole Mount | ||
| Voltage Rating | 250 volts | 200 volts |