FST PREM FLG RCPT STP
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
TERMINAL, FLAG DISCONNECT, 0.25IN, CRIMP, FULL REEL; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes
TERMINAL, FLAG DISCONNECT, 0.25IN; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes
250 FASTON FLAG REC 18-12 AWG TPBR
FEMALE FLAG DISCONNECT, 18-12AWG ROHS COMPLIANT: YES
CONN QC RCPT 12-18AWG 0.250
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 41532 | A27606TR-ND | 26R1530 | 42AJ4028 | 41532 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal, Flag Disconnect, 0.25In, Crimp, Full Reel; Product Range Amp - Te Connectivity | 250 Faston Flag Rec 18-12 Awg Tpbr Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | |
| Gender | Female / Jack | ||||
| Geometry | Right Angle | ||||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle |