TE Connectivity Eurocard Connectors 414575-E

Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.3 MM  [.995 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.3 MM  [.995 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 414575-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
414575-E
Eurocard Connectors 414575-E
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Positions : 15 Number of Power or Coaxial Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Rows Loaded : Z, D Contact Features Contact Base Material : Copper Alloy Contact Type : Pin Dimensions Connector Length : 94 MM  [3.7 INCH ] Connector Width : 25.3 MM  [.995 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Industry Standards Compatible With Approved Standards Products : UL E84703 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : I Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Positions : 15
  • Number of Power or Coaxial Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : Z, D

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Pin

Dimensions


  • Connector Length : 94 MM  [3.7 INCH ]
  • Connector Width : 25.3 MM  [.995 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL E84703

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : I

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 2684-414575-E-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2684-414575-E-ND
Blade Type Power Connector Assemblies 2684-414575-E-ND
"15 Position Header, Male Blades Connector Solder 0.300"" (7.62mm) Through Hole, Right Angle"

"15 Position Header, Male Blades Connector Solder 0.300"" (7.62mm) Through Hole, Right Angle"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 414575-E 2684-414575-E-ND
Product Name Eurocard Connectors Blade Type Power Connector Assemblies
Connector Type Board to Board Connector; PC Card Connector Header, Male Blades
Unlock Full Specs
to access all available technical data