TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 4-1437284-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334148-4-1437284-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bag Accessory Type: Plug, Sealing Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: -3400130-SI-ND,-3400 130-LSI,-3400130-SI, 2266-4-1437284-3,-4- 1437284-3-CSI,-4-143 7284-3-LSI,-3400130- CSI,4-1437284-3-ND,- 3400130-LSI-ND,-4-14 37284-3-SI,A126083,- 3400130-CSI-ND Base Product Number: 1437284 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334148-4-1437284-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bag Accessory Type: Plug, Sealing Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: -3400130-SI-ND,-3400 130-LSI,-3400130-SI, 2266-4-1437284-3,-4- 1437284-3-CSI,-4-143 7284-3-LSI,-3400130- CSI,4-1437284-3-ND,- 3400130-LSI-ND,-4-14 37284-3-SI,A126083,- 3400130-CSI-ND Base Product Number: 1437284 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories - 1334148-4-1437284-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
1334148-4-1437284-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 1334148-4-1437284-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334148-4-1437284-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Packaging: Bag Accessory Type: Plug, Sealing Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: -3400130-SI-ND,-3400 130-LSI,-3400130-SI, 2266-4-1437284-3,-4- 1437284-3-CSI,-4-143 7284-3-LSI,-3400130- CSI,4-1437284-3-ND,- 3400130-LSI-ND,-4-14 37284-3-SI,A126083,- 3400130-CSI-ND Base Product Number: 1437284 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334148-4-1437284-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Packaging: Bag
Accessory Type: Plug, Sealing
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: -3400130-SI-ND,-3400130-LSI,-3400130-SI,2266-4-1437284-3,-4-1437284-3-CSI,-4-1437284-3-LSI,-3400130-CSI,4-1437284-3-ND,-3400130-LSI-ND,-4-1437284-3-SI,A126083,-3400130-CSI-ND
Base Product Number: 1437284
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors Modular, Covers,Caps,Markers,Accessories - 4-1437284-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Covers,Caps,Markers,Accessories
4-1437284-3
Connectors Modular, Covers,Caps,Markers,Accessories 4-1437284-3
CVTY PLUG,SUPERSEAL,CVTY DIA,2

CVTY PLUG,SUPERSEAL,CVTY DIA,2

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Accessories - A126083-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A126083-ND
Rectangular Connector Accessories A126083-ND
Connector Plug, Sealing For

Connector Plug, Sealing For

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Automobile Connectors
4-1437284-3
Connectors >> Automobile Connectors 4-1437284-3
- Automobile Connectors ROHS

- Automobile Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334148-4-1437284-3 4-1437284-3 4-1437284-3 A126083-ND 4-1437284-3
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories Connectors Modular, Covers,Caps,Markers,Accessories Rectangular Connector Accessories Connectors >> Automobile Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details