EDAC, Inc. Card Edge Connector Housings 415-023-000-112

Description
"23 Position Card Edge Connector Housing Green 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"23 Position Card Edge Connector Housing Green 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector Housings - 415-023-000-112-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Housings
415-023-000-112-ND
Card Edge Connector Housings 415-023-000-112-ND
"23 Position Card Edge Connector Housing Green 0.200"" (5.08mm)"

"23 Position Card Edge Connector Housing Green 0.200"" (5.08mm)"

Buy Now Datasheet
Card Edge Connectors - Housings - 415-023-000-112 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Housings
415-023-000-112
Card Edge Connectors - Housings 415-023-000-112
CONN CARDEDGE HSG 23POS .200 GRN

CONN CARDEDGE HSG 23POS .200 GRN

Supplier's Site Datasheet
Card Edge Metal To Metal 2 Piece Connectors Rohs Compliant Edac - 73R7010 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Metal To Metal 2 Piece Connectors Rohs Compliant Edac
73R7010
Card Edge Metal To Metal 2 Piece Connectors Rohs Compliant Edac 73R7010
Card Edge Metal to Metal 2 Piece Connectors RoHS Compliant: Yes

Card Edge Metal to Metal 2 Piece Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 415-023-000-112-ND 415-023-000-112 73R7010
Product Name Card Edge Connector Housings Card Edge Connectors - Housings Card Edge Metal To Metal 2 Piece Connectors Rohs Compliant Edac
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details