DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1600
1650
1700
1750
1800
1850
1880
1890
1900
1910
1920
1930
1935
1936
1937
1938
1939
1940
1941
1942
1943
1944
1945
1946
1947
1950
1960
1970
1980
1990
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| ".100"" MULTI POSITION SHUNT" | |
| "0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated Heat Shrink" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated Heat Shrink" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated Heat Shrink" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated Heat Shrink" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated Heat Shrink" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated Heat Shrink" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.375"" (9.53mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "1 (1 x 1) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "10 (2 x 5) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "10 (2 x 5) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Tin" | |
| "12 (2 x 6) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Blue" | |
| "14 (2 x 7) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "16 (2 x 8) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "16 (2 x 8) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Tin" | |
| "18 (2 x 9) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "20 (2 x 10) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "24 (2 x 12) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "26 (2 x 13) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "28 (2 x 14) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "4 (2 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "4 (2 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Tin" | |
| "6 (2 x 3) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "6 (2 x 3) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Tin" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder" | |
| "8 (2 x 4) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "8 (2 x 4) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Tin" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue" | |
| "Connector Header Surface Mount 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 140 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 200 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 44 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 80 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 21 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 23 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 25 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 27 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 28 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 31 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 32 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 33 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 34 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 35 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 36 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 42 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 44 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 52 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 56 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 60 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 62 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 64 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 68 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 70 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 72 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 80 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 100 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 42 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 44 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 50 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 52 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 54 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 58 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 60 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 64 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Through Hole 120 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Through Hole 160 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Through Hole 200 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Through Hole 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 120 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 140 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 160 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 180 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 200 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 80 position 0.050"" (1.27mm)" | |
| 1 (Data) Position Circular Connector Free Hanging (In-Line) | |
| 18 Position Circular Connector Plug Housing Free Hanging (In-Line) | |
| 18 Position Circular Connector Receptacle Housing Free Hanging (In-Line) | |
| 3M SCOTCHLOK BUTT CONNECTOR, NYL | |
| 4 Position Circular Connector Jack, Female Sockets Solder | |
| 4 Position Circular Connector Plug Housing Free Hanging (In-Line) | |
| 4 Position Circular Connector Plug, Male Pins IDC | |
| 4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) | |
| 5 Position Circular Connector Jack, Female Sockets Solder | |
| 8 Position Circular Connector Insert, Female Sockets Solder | |
| 8 Position Circular Connector Jack, Female Sockets Solder | |
| 8 Position Circular Connector Plug, Male Pins IDC | |
| Black Connector Backshell M50x1.5, M65x1.5 | |
| Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 4 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue Connector Backshell M50x1.5, M65x1.5 | |
| Circular Connector Distributor T-Shaped 5/5 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line) | |
| Circular Connector Standard 5/5 Female Sockets/Male Pins Free Hanging (In-Line), Right Angle | |
| Circular Connector Standard 5/5 Female Sockets/Male Pins Panel Mount | |
| CONN PIN 10-12AWG CRIMP GOLD | |
| Connector Contact Pin For Plug Silver | |
| Connector Crimp Ring For Plug | |
| Connector Frame 40 | |
| Connector Grommet 40 | |
| Connector Module 40 | |
| Connector | |
| HI D JAX, ROHS | |
| Microphone Plug Mono Connector IDC | |
| MN-221-009-2A3-2200 | |
| Pin Contact 10-12 AWG Size 8 Crimp Silver | |
| Pin Contact 14 AWG Size 16 Crimp Gold | |
| Pin Contact 14-16 AWG Size 16 Crimp Gold | |
| Pin Contact 14-16 AWG Size 8 Crimp Silver | |
| Pin Contact 16 AWG Size 16 Crimp Gold | |
| Pin Contact 16-18 AWG Size 16 Crimp Gold | |
| Pin Contact 16-20 AWG Size 16 Crimp, Solder Gold | |
| Pin Contact 18 AWG Size 18 Crimp Gold | |
| Pin Contact 20 AWG Size 16 Crimp Gold | |
| Pin Contact 22 AWG Size Crimp Gold | |
| Pin Contact 8 AWG Size 8 Crimp Silver | |
| Pin Contact Gold 10-12 AWG Crimp Machined | |
| Pin Contact Silver 10-12 AWG Crimp Machined | |
| Pin Contact Size 8 Crimp Silver | |
| Pin Contact Tin 10-12 AWG Crimp Machined | |
| Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| Position Circular Connector Receptacle Housing Panel Mount | |
| Position Circular Connector | |
| Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| Red 4 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| Red 6 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| Red 8 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| Ring Terminal Connector 1/2 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 24-26 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 2 Stud Circular 24-26 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 24-26 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp | |
| Ring Terminal Connector 6, 8, 10 Stud Multi-Stud 10-12 AWG Crimp | |
| Ring Terminal Connector 6, 8, 10 Stud Multi-Stud 14-16 AWG Crimp | |
| Ring Terminal Connector 6, 8, 10 Stud Multi-Stud 18-22 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 24-26 AWG Crimp | |
| SIZE 12 PIN CONTACT, MACHINED, 1 | |
| SIZE 12 PIN CONTACT, MACHINED, 3 | |
| SIZE 12 PIN CONTACT, MACHINED, G | |
| SIZE 12 PIN CONTACT, MACHINED, S | |
| SIZE 12 PIN CONTACT, MACHINED, T | |
| Socket Contact 14 AWG Size 16 Crimp Gold | |
| Socket Contact 16 AWG Size 16 Crimp Gold | |
| Socket Contact 16-20 AWG Size 16 Crimp, Solder Gold | |
| Socket Contact 18 AWG Size 18 Crimp Gold | |
| Socket Contact 22 AWG Size Crimp Gold | |
| Socket Contact Size 8 Crimp Silver | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Yellow | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Blue | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG Red | |
| Terminal Connector Female, Receptacle (Socket) 14-16 AWG Crimp Tin | |
| Terminal Connector Female, Receptacle (Socket) 14-16 AWG Crimp | |
| Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin | |
| Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp | |
| Terminal Connector Male, Pin (Plug) 18-22 AWG Crimp Tin | |
| TERMINATOR ISDN RJ45(8X8) | |
| Wire Pin Terminal Connector 10-12 AWG Scotchlok™ Crimp | |
| Wire Pin Terminal Connector 14-16 AWG Scotchlok™ Crimp | |
| Wire Pin Terminal Connector 18-22 AWG Scotchlok™ Crimp | |
| Yellow 1/4 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| Yellow 6 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG |
| << Prev | Next >> |