Amphenol Aerospace Corporation Circular Connector Assemblies MS27508E14F35P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27508E14F35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27508E14F35P-ND
Circular Connector Assemblies 1178-MS27508E14F35P-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol MS27508E14F35P - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D PIN RECPT

JT 37C 37#22D PIN RECPT

Buy Now
Circular Conn, Rcpt, Size 14, 37Pos, Box; Military Specification Amphenol Industrial - 45J3487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 14, 37Pos, Box; Military Specification Amphenol Industrial
45J3487
Circular Conn, Rcpt, Size 14, 37Pos, Box; Military Specification Amphenol Industrial 45J3487
CIRCULAR CONN, RCPT, SIZE 14, 37POS, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 14, 37POS, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, Size 14, 37 Position, Box; Military Specification Amphenol Aerospace - 42W1256 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 37 Position, Box; Military Specification Amphenol Aerospace
42W1256
Circular Connector, Receptacle, Size 14, 37 Position, Box; Military Specification Amphenol Aerospace 42W1256
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27508E14F35P-ND Amphenol MS27508E14F35P 45J3487 42W1256
Product Name Circular Connector Assemblies Circular Conn, Rcpt, Size 14, 37Pos, Box; Military Specification Amphenol Industrial Circular Connector, Receptacle, Size 14, 37 Position, Box; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line); Panel Mount
Voltage Rating 400 to 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers