DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1600
1650
1700
1750
1800
1850
1880
1890
1900
1910
1920
1930
1932
1933
1934
1935
1936
1937
1938
1939
1940
1941
1942
1943
1944
1950
1960
1970
1980
1990
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "13 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "13 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "15 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "15 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "15 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "15 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "15 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "17 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "17 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "17 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "17 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "17 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "19 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "19 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "19 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "19 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "21 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "21 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "42 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "42 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "42 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| CONN RCPT 2MM 12POS SGL HORZ SMD | |
| CONN RCPT 2MM 13POS SGL HORZ PCB | |
| CONN RCPT 2MM 13POS SGL HORZ SMD | |
| CONN RCPT 2MM 14POS SGL HORZ SMD | |
| CONN RCPT 2MM 15POS SGL HORZ PCB | |
| CONN RCPT 2MM 15POS SGL HORZ SMD | |
| CONN RCPT 2MM 16POS SGL HORZ PCB | |
| CONN RCPT 2MM 17POS SGL HORZ PCB | |
| CONN RCPT 2MM 17POS SGL HORZ SMD | |
| CONN RCPT 2MM 18POS SGL HORZ SMD | |
| CONN RCPT 2MM 19POS SGL HORZ PCB | |
| CONN RCPT 2MM 19POS SGL HORZ SMD | |
| CONN RCPT 2MM 20POS SGL HORZ PCB | |
| CONN RCPT 2MM 20POS SGL HORZ SMD | |
| CONN RCPT 2MM 21POS SGL HORZ PCB | |
| CONN RCPT 2MM 26POS DL HORZ PCB | |
| CONN RCPT 2MM 26POS DL HORZ SMD | |
| CONN RCPT 2MM 28POS DL HORZ PCB | |
| CONN RCPT 2MM 30POS DL HORZ PCB | |
| CONN RCPT 2MM 30POS DL HORZ SMD | |
| CONN RCPT 2MM 32POS DL HORZ PCB | |
| CONN RCPT 2MM 32POS DL HORZ SMD | |
| CONN RCPT 2MM 34POS DL HORZ PCB | |
| CONN RCPT 2MM 34POS DL HORZ SMD | |
| CONN RCPT 2MM 34POS DL VERT PCB | |
| CONN RCPT 2MM 36POS DL HORZ PCB | |
| CONN RCPT 2MM 38POS DL VERT PCB | |
| CONN RCPT 2MM 40POS DL HORZ PCB | |
| CONN RCPT 2MM 40POS DL HORZ SMD | |
| CONN RCPT 2MM 42POS DL HORZ PCB | |
| CONN RCPT 2MM 42POS DL HORZ SMD |
| << Prev | Next >> |