Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T16B26S

Description
JT 26C 26#20 SKT GRND PLUG
Request a Quote Datasheet
Description
JT 26C 26#20 SKT GRND PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T16B26S - PEI-Genesis
Philadelphia, PA, United States
JT 26C 26#20 SKT GRND PLUG

JT 26C 26#20 SKT GRND PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T16B26S
MIL Spec Connector - MIL-DTL-38999 II MS27484T16B26S
PLUG

PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27484T16B26S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27484T16B26S-ND
Circular Connector Assemblies 1178-MS27484T16B26S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial - 96J6415 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial
96J6415
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial 96J6415
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T16B26S MS27484T16B26S 1178-MS27484T16B26S-ND 96J6415
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Assemblies Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details