Amphenol Industrial Circular Connector Assemblies MS27656T9F98P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27656T9F98P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27656T9F98P-ND
Circular Connector Assemblies 1178-MS27656T9F98P-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Industrial - 03M9189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Industrial
03M9189
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Industrial 03M9189
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MS27656T9F98P-ND 03M9189
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 9, 3 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data