CONNECT SOLDER IN LINE RCPT
Win Source Part Number: 1315647-MS3101A14S-6
Category: Connectors, Interconnects>Circul
Series: MIL-5015 Type
Number of Positions: 6
Color: Olive Drab
Features: Backshell
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Shell Size - Insert: 14S-6
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Base Product Number: MS3101A14
RoHS Status: RoHS non-compliant
Primary Material: Metal
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
ER 6C 6#16 SKT RECP LINE
CIRCULAR CONNECTOR, RCPT, 14S-6, CABLE; Military Specification:MIL-DT
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3101A14S-6S | 1315647-MS3101A14S-6S | 339-MS3101A14S-6S-ND | MS3101A14S-6S | Amphenol MS3101A14S-6S | 76J0257 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Connectors, Interconnects - Circular Connectors | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Rcpt, 14S-6, Cable; Military Specification Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Gender | Female / Jack | Female / Jack | ||||
| Termination | Solder Cup |