Amphenol Aerospace Corporation Circular Connector Assemblies MS27484T8F98S

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27484T8F98S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27484T8F98S-ND
Circular Connector Assemblies 1178-MS27484T8F98S-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol MS27484T8F98S - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#20 SKT GRND PLUG

JT 3C 3#20 SKT GRND PLUG

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace - 96J6469 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace
96J6469
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace 96J6469
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27484T8F98S-ND Amphenol MS27484T8F98S 96J6469
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data