Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27484T14B5P

Description
JT 5C 5#16 PIN GRND PLUG
Request a Quote Datasheet
Description
JT 5C 5#16 PIN GRND PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T14B5P - PEI-Genesis
Philadelphia, PA, United States
JT 5C 5#16 PIN GRND PLUG

JT 5C 5#16 PIN GRND PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T14B5P
MIL Spec Connector - MIL-DTL-38999 II MS27484T14B5P
PLUG

PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27484T14B5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27484T14B5P-ND
Circular Connector Assemblies 1178-MS27484T14B5P-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial - 48K2451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial
48K2451
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial 48K2451
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T14B5P MS27484T14B5P 1178-MS27484T14B5P-ND 48K2451
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Assemblies Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details