Amphenol Industrial Circular Connector Assemblies MS27484T14B35P

Description
37 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS27484T14B35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS27484T14B35P-ND
Circular Connector Assemblies MS27484T14B35P-ND
37 Position Circular Connector Plug, Male Pins Crimp

37 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T14B35P
MIL Spec Connector - MIL-DTL-38999 II MS27484T14B35P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T14B35P
MIL Spec Connector - MIL-DTL-38999 II MS27484T14B35P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS27484T14B35P - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D PIN GRND PLUG

JT 37C 37#22D PIN GRND PLUG

Buy Now
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial - 95J9659 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial
95J9659
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial 95J9659
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27484T14B35P-ND MS27484T14B35P Amphenol MS27484T14B35P 95J9659
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products