Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27508E16B35S

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E16B35S
MIL Spec Connector - MIL-DTL-38999 II MS27508E16B35S
RECEPT

RECEPT

Buy Now
Circular Connector Assemblies - 1178-MS27508E16B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27508E16B35S-ND
Circular Connector Assemblies 1178-MS27508E16B35S-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector, Receptacle, Size 16, 55 Position, Box; Military Specification Amphenol Aerospace - 95J9694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 55 Position, Box; Military Specification Amphenol Aerospace
95J9694
Circular Connector, Receptacle, Size 16, 55 Position, Box; Military Specification Amphenol Aerospace 95J9694
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 55 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 55 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27508E16B35S 1178-MS27508E16B35S-ND 95J9694
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Assemblies Circular Connector, Receptacle, Size 16, 55 Position, Box; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers